TRANS NPN 100V 0.02A MINI3
TRANS NPN 100V 0.02A MINI3
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DSC2C01S0L | DSC2C01S0L |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| IC(max) | 20 milliamps | 20 milliamps |
| VCEO | 100 volts | 100 volts |
| Polarity | NPN; NPN |