Small Signal Bipolar Transistor, 0.5A I(C), 20V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B-B, SC-59A, 3 PIN Product overview: DSC2501S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 20V, 59A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 20V, 59A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC2501S0L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 098825-DSC2501S0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G3-B-B
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 400mV @ 20mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 500mA, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
TRANS NPN 20V 0.5A MINI3
Bipolar Transistors - BJT SM SIG TRANS GL WNG 2.9x2.8mm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DSC2501S0L | 098825-DSC2501S0L | DSC2501S0L | 590-DSC2501S0L |
| Product Name | 0.5A 20V 59A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DSC2501S0L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT SM SIG TRANS GL WNG 2.9x2.8mm |
| Polarity | NPN | NPN; NPN | NPN; NPN | |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |
| VCEO | 20 volts | 20 volts | 20 volts | |
| VCBO | 25 volts | |||
| fT | 150 MHz |