TRANS NPN 20V 0.5A MINI3
TRANS NPN 20V 0.5A MINI3
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DSC2501R0L | DSC2501R0L |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| IC(max) | 500 milliamps | 500 milliamps |
| VCEO | 20 volts | 20 volts |
| Polarity | NPN; NPN |