Panasonic 50V 500mA 160MHz Bipolar Transistor DSC2002R0L

Description
NPN BJT Transistor, 50V, 500mA, 160MHz, TO-236AA, SMT Product overview: DSC2002R0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA, 160MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 500mA, 160MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC2002R0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 50V, 500mA, 160MHz, TO-236AA, SMT Product overview: DSC2002R0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA, 160MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 500mA, 160MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC2002R0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 500mA 160MHz Bipolar Transistor
276-DSC2002R0L
50V 500mA 160MHz Bipolar Transistor 276-DSC2002R0L
NPN BJT Transistor, 50V, 500mA, 160MHz, TO-236AA, SMT Product overview: DSC2002R0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA, 160MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 500mA, 160MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC2002R0L can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 50V, 500mA, 160MHz, TO-236AA, SMT Product overview: DSC2002R0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA, 160MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 500mA, 160MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC2002R0L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - DSC2002R0L - 014881-DSC2002R0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSC2002R0L
014881-DSC2002R0L
TRANSISTORS - Transistors (BJT) - Single - DSC2002R0L 014881-DSC2002R0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 014881-DSC2002R0L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 160MHz Transistor Polarity: NPN Family Name: DSC2002R Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G3-B-B Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 30mA, 300mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 150mA, 10V Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): SBC817-25LT3; BC 817-16 B5000XT; BC817TC; BC817-25Q-7-F; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 014881-DSC2002R0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: NPN
Family Name: DSC2002R
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G3-B-B
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 30mA, 300mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 150mA, 10V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): SBC817-25LT3; BC 817-16 B5000XT; BC817TC; BC817-25Q-7-F;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - DSC2002R0L - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DSC2002R0L
Single Bipolar Transistors DSC2002R0L
TRANS NPN 50V 0.5A MINI3

TRANS NPN 50V 0.5A MINI3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSC2002R0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSC2002R0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSC2002R0L
TRANS NPN 50V 0.5A MINI3

TRANS NPN 50V 0.5A MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-DSC2002R0L 014881-DSC2002R0L DSC2002R0L DSC2002R0L
Product Name 50V 500mA 160MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DSC2002R0L Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN; NPN
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts
VCBO 60 volts
fT 160 MHz
Unlock Full Specs
to access all available technical data