Panasonic 50V 100mA 150MHz Bipolar Transistor DSC200100L

Description
NPN BJT Transistor, 50V VCEO, 100mA IC, 150MHz, SMT Product overview: DSC200100L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC200100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 50V VCEO, 100mA IC, 150MHz, SMT Product overview: DSC200100L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC200100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 100mA 150MHz Bipolar Transistor
276-DSC200100L
50V 100mA 150MHz Bipolar Transistor 276-DSC200100L
NPN BJT Transistor, 50V VCEO, 100mA IC, 150MHz, SMT Product overview: DSC200100L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC200100L can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 50V VCEO, 100mA IC, 150MHz, SMT Product overview: DSC200100L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC200100L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - DSC200100L - 014877-DSC200100L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSC200100L
014877-DSC200100L
TRANSISTORS - Transistors (BJT) - Single - DSC200100L 014877-DSC200100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 014877-DSC200100L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G3-B Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 210 @ 2mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 014877-DSC200100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G3-B
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 210 @ 2mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - DSC200100L - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DSC200100L
Single Bipolar Transistors DSC200100L
TRANS NPN 50V 0.1A MINI3

TRANS NPN 50V 0.1A MINI3

Supplier's Site Datasheet
Transistor, Bipolar, Npn, 50V, 100Ma, Sot-23; Transistor Polarity Panasonic - 56W4012 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 50V, 100Ma, Sot-23; Transistor Polarity Panasonic
56W4012
Transistor, Bipolar, Npn, 50V, 100Ma, Sot-23; Transistor Polarity Panasonic 56W4012
TRANSISTOR, BIPOLAR, NPN, 50V, 100mA, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, NPN, 50V, 100mA, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSC200100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSC200100L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSC200100L
TRANS NPN 50V 0.1A MINI3

TRANS NPN 50V 0.1A MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-DSC200100L 014877-DSC200100L DSC200100L 56W4012 DSC200100L
Product Name 50V 100mA 150MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DSC200100L Single Bipolar Transistors Transistor, Bipolar, Npn, 50V, 100Ma, Sot-23; Transistor Polarity Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN; NPN NPN
IC(max) 0.1000 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts
VCBO 60 volts
fT 150 MHz
Unlock Full Specs
to access all available technical data