Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single DSA7U0100L

Description
Win Source Part Number: 1056261-DSA7U0100L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA DC Current Gain (hFE) (Min) @ Ic, Vce: 90 @ 150mA, 10V Frequency - Transition: 120MHz Package / Case: TO-243AA Supplier Device Package: MiniP3-F2-B Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): DSA7U01Q0L; DSA7U01R0L; DSA710100L; PZTA56; MMBTA56-7-F; MMSTA56T146DSA7U0100 L.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Panasonic Electronic Components Other Names: DSA7U0100LDKR,DSA7U0 100L-ND,DSA7U0100LCT ,DSA7U0100LTR Base Product Number: DSA7U01
Request a Quote Datasheet
Description
Win Source Part Number: 1056261-DSA7U0100L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA DC Current Gain (hFE) (Min) @ Ic, Vce: 90 @ 150mA, 10V Frequency - Transition: 120MHz Package / Case: TO-243AA Supplier Device Package: MiniP3-F2-B Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): DSA7U01Q0L; DSA7U01R0L; DSA710100L; PZTA56; MMBTA56-7-F; MMSTA56T146DSA7U0100 L.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Panasonic Electronic Components Other Names: DSA7U0100LDKR,DSA7U0 100L-ND,DSA7U0100LCT ,DSA7U0100LTR Base Product Number: DSA7U01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1056261-DSA7U0100L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1056261-DSA7U0100L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1056261-DSA7U0100L
Win Source Part Number: 1056261-DSA7U0100L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA DC Current Gain (hFE) (Min) @ Ic, Vce: 90 @ 150mA, 10V Frequency - Transition: 120MHz Package / Case: TO-243AA Supplier Device Package: MiniP3-F2-B Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): DSA7U01Q0L; DSA7U01R0L; DSA710100L; PZTA56; MMBTA56-7-F; MMSTA56T146DSA7U0100 L.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Panasonic Electronic Components Other Names: DSA7U0100LDKR,DSA7U0 100L-ND,DSA7U0100LCT ,DSA7U0100LTR Base Product Number: DSA7U01

Win Source Part Number: 1056261-DSA7U0100L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 90 @ 150mA, 10V
Frequency - Transition: 120MHz
Package / Case: TO-243AA
Supplier Device Package: MiniP3-F2-B
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): DSA7U01Q0L; DSA7U01R0L; DSA710100L; PZTA56; MMBTA56-7-F; MMSTA56T146DSA7U0100L.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Panasonic Electronic Components
Other Names: DSA7U0100LDKR,DSA7U0100L-ND,DSA7U0100LCT,DSA7U0100LTR
Base Product Number: DSA7U01

Buy Now Datasheet
Singapore, Singapore
0.5A 100V Bipolar Transistor
283-DSA7U0100L
0.5A 100V Bipolar Transistor 283-DSA7U0100L
Small Signal Bipolar Transistor, 0.5A I(C), 100V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSA7U0100L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 100V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DSA7U0100L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.5A I(C), 100V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSA7U0100L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 100V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DSA7U0100L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1056261-DSA7U0100L 283-DSA7U0100L
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 0.5A 100V Bipolar Transistor
Polarity PNP PNP
Package Type SOT3
IC(max) 500 milliamps 500 milliamps
Power Gain 90 dB
Operating Frequency 120 MHz
Unlock Full Specs
to access all available technical data