Panasonic 3A 25V Bipolar Transistor DSA7506R0L

Description
Small Signal Bipolar Transistor, 3A I(C), 25V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSA7506R0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 25V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA7506R0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 3A I(C), 25V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSA7506R0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 25V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA7506R0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 25V Bipolar Transistor - 276-DSA7506R0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 25V Bipolar Transistor
276-DSA7506R0L
3A 25V Bipolar Transistor 276-DSA7506R0L
Small Signal Bipolar Transistor, 3A I(C), 25V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSA7506R0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 25V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA7506R0L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 3A I(C), 25V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSA7506R0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 25V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA7506R0L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - DSA7506R0L - 040107-DSA7506R0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSA7506R0L
040107-DSA7506R0L
TRANSISTORS - Transistors (BJT) - Single - DSA7506R0L 040107-DSA7506R0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 040107-DSA7506R0L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F2-B Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 270mV @ 25mA, 1.4A Typical Gain (hFE) (Min): 130 @ 1.4A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 040107-DSA7506R0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniP3-F2-B
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 270mV @ 25mA, 1.4A
Typical Gain (hFE) (Min): 130 @ 1.4A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSA7506R0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSA7506R0L
TRANS PNP 25V 3A MINIP3

TRANS PNP 25V 3A MINIP3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-DSA7506R0L 040107-DSA7506R0L DSA7506R0L
Product Name 3A 25V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DSA7506R0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 3000 milliamps 3000 milliamps
VCEO 25 volts 25 volts
VCBO -30 volts
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data