Panasonic 0.5A 80V Bipolar Transistor DSA7101R0L

Description
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSA7101R0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA7101R0L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSA7101R0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA7101R0L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5A 80V Bipolar Transistor
276-DSA7101R0L
0.5A 80V Bipolar Transistor 276-DSA7101R0L
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSA7101R0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA7101R0L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSA7101R0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA7101R0L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - DSA7101R0L - 809962-DSA7101R0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSA7101R0L
809962-DSA7101R0L
TRANSISTORS - Transistors (BJT) - Single - DSA7101R0L 809962-DSA7101R0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 809962-DSA7101R0L Packaging: Reel Mounting Style: SMD Power - Max: 1W Transistor Type: PNP Frequency - Transition: 120MHz Supplier Device Package: MiniP3-F2-B Temperature Range - Operating: 150°C Manufacturer Package: TO-243AA Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 400mV at 30mA, 300mA Part Number Series: DSA7101 DC Current Gain (hFE) (Min) at Ic, Vce: 130 at 150mA, 10V

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 809962-DSA7101R0L
Packaging: Reel
Mounting Style: SMD
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 120MHz
Supplier Device Package: MiniP3-F2-B
Temperature Range - Operating: 150°C
Manufacturer Package: TO-243AA
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 30mA, 300mA
Part Number Series: DSA7101
DC Current Gain (hFE) (Min) at Ic, Vce: 130 at 150mA, 10V

Buy Now
Single Bipolar Transistors - DSA7101R0L - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DSA7101R0L
Single Bipolar Transistors DSA7101R0L
TRANS PNP 80V 0.5A MINIP3

TRANS PNP 80V 0.5A MINIP3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSA7101R0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSA7101R0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSA7101R0L
TRANS PNP 80V 0.5A MINIP3

TRANS PNP 80V 0.5A MINIP3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-DSA7101R0L 809962-DSA7101R0L DSA7101R0L DSA7101R0L
Product Name 0.5A 80V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DSA7101R0L Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 80 volts 80 volts 80 volts
VCBO -80 volts
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data