Panasonic 1A 50V Bipolar Transistor DSA7003S0L

Description
Small Signal Bipolar Transistor, 1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSA7003S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA7003S0L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Bipolar Transistor, 1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSA7003S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA7003S0L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 50V Bipolar Transistor
276-DSA7003S0L
1A 50V Bipolar Transistor 276-DSA7003S0L
Small Signal Bipolar Transistor, 1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSA7003S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA7003S0L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSA7003S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA7003S0L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - DSA7003S0L - 714121-DSA7003S0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSA7003S0L
714121-DSA7003S0L
TRANSISTORS - Transistors (BJT) - Single - DSA7003S0L 714121-DSA7003S0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 714121-DSA7003S0L Packaging: Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 120MHz Categories: Discrete Semiconductor Products Supplier Device Package: MiniP3-F2-B Temperature Range - Operating: 150°C Manufacturer Package: TO-243AA Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: DSA7003 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 400mV at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 170 at 500mA, 10V Maximum Power: 1W

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 714121-DSA7003S0L
Packaging: Reel
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 120MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: MiniP3-F2-B
Temperature Range - Operating: 150°C
Manufacturer Package: TO-243AA
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: DSA7003
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 170 at 500mA, 10V
Maximum Power: 1W

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSA7003S0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSA7003S0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSA7003S0L
TRANS PNP 50V 1A MINIP3

TRANS PNP 50V 1A MINIP3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-DSA7003S0L 714121-DSA7003S0L DSA7003S0L
Product Name 1A 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DSA7003S0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
IC(max) 1000 milliamps 1000 milliamps
VCEO 50 volts 50 volts
VCBO -60 volts
Unlock Full Specs
to access all available technical data