Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single DSA3G0100L

Description
Win Source Part Number: 963288-DSA3G0100L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 100 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 30 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 100mV @ 1mA, 10mA Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 1mA, 10V Frequency - Transition: 300MHz Package / Case: SOT-723 Supplier Device Package: SSSMini3-F2-B Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2SA216400L; 2SAR522MT2L; DTC124EMT2L; DTA044EMT2L; 2SC5946G0L; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Base Product Number: DSA3G01 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 963288-DSA3G0100L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 100 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 30 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 100mV @ 1mA, 10mA Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 1mA, 10V Frequency - Transition: 300MHz Package / Case: SOT-723 Supplier Device Package: SSSMini3-F2-B Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2SA216400L; 2SAR522MT2L; DTC124EMT2L; DTA044EMT2L; 2SC5946G0L; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Base Product Number: DSA3G01 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 963288-DSA3G0100L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
963288-DSA3G0100L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 963288-DSA3G0100L
Win Source Part Number: 963288-DSA3G0100L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 100 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 30 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 100mV @ 1mA, 10mA Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 1mA, 10V Frequency - Transition: 300MHz Package / Case: SOT-723 Supplier Device Package: SSSMini3-F2-B Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2SA216400L; 2SAR522MT2L; DTC124EMT2L; DTA044EMT2L; 2SC5946G0L; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Base Product Number: DSA3G01 Product Status: Obsolete

Win Source Part Number: 963288-DSA3G0100L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 100 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 30 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 100mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 1mA, 10V
Frequency - Transition: 300MHz
Package / Case: SOT-723
Supplier Device Package: SSSMini3-F2-B
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SA216400L; 2SAR522MT2L; DTC124EMT2L; DTA044EMT2L; 2SC5946G0L;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Base Product Number: DSA3G01
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
0.03A 20V Bipolar Transistor
283-DSA3G0100L
0.03A 20V Bipolar Transistor 283-DSA3G0100L
Small Signal Bipolar Transistor, 0.03A I(C), 20V V(BR)CEO, 1-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, SC-105AA, 3 PIN Product overview: DSA3G0100L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03A, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.03A, 20V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DSA3G0100L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.03A I(C), 20V V(BR)CEO, 1-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, SC-105AA, 3 PIN Product overview: DSA3G0100L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03A, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.03A, 20V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DSA3G0100L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 963288-DSA3G0100L 283-DSA3G0100L
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 0.03A 20V Bipolar Transistor
Polarity PNP
Package Type SOT3
IC(max) 30 milliamps 30 milliamps
Power Gain 70 dB
Operating Frequency 300 MHz
Unlock Full Specs
to access all available technical data