Panasonic 20V 0.03A Bipolar Transistor DSA2G01B0L

Description
TRANS PNP 20V 0.03A MINI3 Product overview: DSA2G01B0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA2G01B0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 20V 0.03A MINI3 Product overview: DSA2G01B0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA2G01B0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.03A Bipolar Transistor
276-DSA2G01B0L
20V 0.03A Bipolar Transistor 276-DSA2G01B0L
TRANS PNP 20V 0.03A MINI3 Product overview: DSA2G01B0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA2G01B0L can be used for catalog matching and distributor lookup.

TRANS PNP 20V 0.03A MINI3 Product overview: DSA2G01B0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA2G01B0L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - DSA2G01B0L - 869665-DSA2G01B0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSA2G01B0L
869665-DSA2G01B0L
TRANSISTORS - Transistors (BJT) - Single - DSA2G01B0L 869665-DSA2G01B0L
Manufacturer: Panasonic Win Source Part Number: 869665-DSA2G01B0L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 20 V 30 mA 300MHz 200 mW Surface Mount MINI3-G3-B Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: Mini3-G3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075

Manufacturer: Panasonic
Win Source Part Number: 869665-DSA2G01B0L
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 20 V 30 mA 300MHz 200 mW Surface Mount MINI3-G3-B
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: Mini3-G3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSA2G01B0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSA2G01B0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSA2G01B0L
TRANS PNP 20V 0.03A MINI3

TRANS PNP 20V 0.03A MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-DSA2G01B0L 869665-DSA2G01B0L DSA2G01B0L
Product Name 20V 0.03A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DSA2G01B0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 30 milliamps 30 milliamps
VCEO 20 volts 20 volts
VCBO -30 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data