Panasonic Signal Relays, Up to 2 Amps - DS4E-SL2-DC9V DS4E-SL2-DC9V

Description
Manufacturer: Panasonic Win Source Part Number: 869589-DS4E-SL2-DC9V Series: DS Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay 4PDT (4 Form C) Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 869589-DS4E-SL2-DC9V Series: DS Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay 4PDT (4 Form C) Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - DS4E-SL2-DC9V - 869589-DS4E-SL2-DC9V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - DS4E-SL2-DC9V
869589-DS4E-SL2-DC9V
Signal Relays, Up to 2 Amps - DS4E-SL2-DC9V 869589-DS4E-SL2-DC9V
Manufacturer: Panasonic Win Source Part Number: 869589-DS4E-SL2-DC9V Series: DS Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay 4PDT (4 Form C) Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020

Manufacturer: Panasonic
Win Source Part Number: 869589-DS4E-SL2-DC9V
Series: DS
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay 4PDT (4 Form C) Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 869589-DS4E-SL2-DC9V
Product Name Signal Relays, Up to 2 Amps - DS4E-SL2-DC9V
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA12.4842 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Basic relay - 858-150 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers