Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1169405-DS4E-SL2-DC6
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RELAY GENERAL PURPOSE 4PDT 2A 6V
POWER/SIGNAL RELAY, 4PDT, LATCHED, 0.03A (COIL), 6VDC (COIL), 180MW (COIL), 2A (CONTACT), 30VDC (CONTACT), DC INPUT, AC/DC OUTPUT, THROUGH HOLE-STRAIGHT MOUNT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1169405-DS4E-SL2-DC6V | DS4E-SL2-DC6V | 23AK1434 |
| Product Name | Signal Relays, Up to 2 Amps - DS4E-SL2-DC6V | Relays - Signal Relays, Up to 2 Amps | Power/signal Relay, 4Pdt, Latched, 0.03A (Coil), 6Vdc (Coil), 180Mw (Coil), 2A (Contact), 30Vdc (Contact), Dc Input, Ac/dc Output, Through Hole-Straight Mount Panasonic Electronic Components |
| Mounting | PCBoard | Through Hole |