Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1169404-DS4E-S-DC24V
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RELAY GEN PURPOSE 4PDT 2A 24V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1169404-DS4E-S-DC24V | DS4E-S-DC24V | 13P3283 |
| Product Name | Signal Relays, Up to 2 Amps - DS4E-S-DC24V | Relays - Signal Relays, Up to 2 Amps | Ds4E Relay Panasonic |
| Mounting | PCBoard | Through Hole |