RELAY GENERAL PURPOSE 4PDT 2A 5V
RELAY, SIGNAL, 4PDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:4PDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Through Hole; Contact Voltage VAC:250V RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | DS4E-ML2-DC5V | 64K3131 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, 4Pdt, 250Vac, 220Vdc, 2A; Coil Voltage Panasonic |
| Application Type | General | |
| Mounting | Through Hole | PCBoard; Through Hole |
| Switch Configuration | FormC | |
| Poles | Four Pole (4P) |