RELAY, SIGNAL, 4PDT, 250VAC, 220VDC, 2A; Coil Voltage:24VDC; Contact Configuration:4PDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Through Hole; Contact Voltage VAC:250V RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 2A 24V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 64K3130 | DS4E-ML2-DC24V |
| Product Name | Relay, Signal, 4Pdt, 250Vac, 220Vdc, 2A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole |
| Poles | Four Pole (4P) | |
| Throw | Double Throw | |
| Approvals | RoHS |