Panasonic Capacitors - Film Capacitors DS371506-CA

Description
Win Source Part Number: 1004810-DS371506-CA Category: Capacitors>Film Capacitors Series: DMF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 370V Applications: Motor Run Height - Seated (Max): 4.409" (112.00mm) Standard Package: 50 Capacitance: 50 µF Tolerance: ±10% Lead Spacing: 0.709" (18.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 70°C Dimension: 1.988" Dia (50.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Panasonic Electronic Components Other Names: P9669,BUM37X5005C,DS 371506CA Product Status: Not For New Designs
Request a Quote
Description
Win Source Part Number: 1004810-DS371506-CA Category: Capacitors>Film Capacitors Series: DMF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 370V Applications: Motor Run Height - Seated (Max): 4.409" (112.00mm) Standard Package: 50 Capacitance: 50 µF Tolerance: ±10% Lead Spacing: 0.709" (18.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 70°C Dimension: 1.988" Dia (50.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Panasonic Electronic Components Other Names: P9669,BUM37X5005C,DS 371506CA Product Status: Not For New Designs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1004810-DS371506-CA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1004810-DS371506-CA
Capacitors - Film Capacitors 1004810-DS371506-CA
Win Source Part Number: 1004810-DS371506-CA Category: Capacitors>Film Capacitors Series: DMF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 370V Applications: Motor Run Height - Seated (Max): 4.409" (112.00mm) Standard Package: 50 Capacitance: 50 µF Tolerance: ±10% Lead Spacing: 0.709" (18.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 70°C Dimension: 1.988" Dia (50.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Panasonic Electronic Components Other Names: P9669,BUM37X5005C,DS 371506CA Product Status: Not For New Designs

Win Source Part Number: 1004810-DS371506-CA
Category: Capacitors>Film Capacitors
Series: DMF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 370V
Applications: Motor Run
Height - Seated (Max): 4.409" (112.00mm)
Standard Package: 50
Capacitance: 50 µF
Tolerance: ±10%
Lead Spacing: 0.709" (18.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 70°C
Dimension: 1.988" Dia (50.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Panasonic Electronic Components
Other Names: P9669,BUM37X5005C,DS371506CA
Product Status: Not For New Designs

Buy Now
Film Capacitors - DS371506-CA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DS371506-CA
Film Capacitors DS371506-CA
CAP FILM 50UF 10% 370VAC RADIAL

CAP FILM 50UF 10% 370VAC RADIAL

Supplier's Site
Capacitors - Film Capacitors - DS371506-CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
DS371506-CA
Capacitors - Film Capacitors DS371506-CA
CAP FILM 50UF 10% 370VAC RADIAL

CAP FILM 50UF 10% 370VAC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1004810-DS371506-CA DS371506-CA DS371506-CA
Product Name Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 50 microF 50 microF 50 microF
Capacitance Tolerance 10 (+/- %)
WVAC 370 volts 370 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C11AH130J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details