Panasonic Signal Relays, Up to 2 Amps - DS2Y-S-DC6V DS2Y-S-DC6V

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169267-DS2Y-S-DC6V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169267-DS2Y-S-DC6V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic Relay, part number 10C5837, is a double pole double throw (DPDT) signal relay designed for applications requiring reliable switching. It operates at a maximum contact voltage of 250 VAC and can handle a contact current of up to 2 A. The relay features a nominal coil voltage of 6 V DC and is constructed with a sealed design, enhancing its durability in various environments. This relay has a high sensitivity with a nominal operating power of approximately 200 mW, making it suitable for low-power applications. It offers a breakdown voltage of 1,500 V between contacts and coil, ensuring robust performance under electrical stress. The relay is rated for a minimum mechanical life of 10 million operations and an electrical life of 500,000 operations at rated load. The relay is RoHS compliant and is suitable for a range of applications, including telecommunications, office equipment, computer peripherals, security systems, and medical devices. Its compact size and compatibility with standard 16-pin IC sockets facilitate easy integration into various designs.

Datasheet Summary
Powered by GS/AI

The Panasonic Relay, part number 10C5837, is a double pole double throw (DPDT) signal relay designed for applications requiring reliable switching. It operates at a maximum contact voltage of 250 VAC and can handle a contact current of up to 2 A. The relay features a nominal coil voltage of 6 V DC and is constructed with a sealed design, enhancing its durability in various environments. This relay has a high sensitivity with a nominal operating power of approximately 200 mW, making it suitable for low-power applications. It offers a breakdown voltage of 1,500 V between contacts and coil, ensuring robust performance under electrical stress. The relay is rated for a minimum mechanical life of 10 million operations and an electrical life of 500,000 operations at rated load. The relay is RoHS compliant and is suitable for a range of applications, including telecommunications, office equipment, computer peripherals, security systems, and medical devices. Its compact size and compatibility with standard 16-pin IC sockets facilitate easy integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - DS2Y-S-DC6V - 1169267-DS2Y-S-DC6V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - DS2Y-S-DC6V
1169267-DS2Y-S-DC6V
Signal Relays, Up to 2 Amps - DS2Y-S-DC6V 1169267-DS2Y-S-DC6V
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169267-DS2Y-S-DC6V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1169267-DS2Y-S-DC6V
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Relays - Signal Relays, Up to 2 Amps - DS2Y-S-DC6V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
DS2Y-S-DC6V
Relays - Signal Relays, Up to 2 Amps DS2Y-S-DC6V
RELAY GENERAL PURPOSE DPDT 2A 6V

RELAY GENERAL PURPOSE DPDT 2A 6V

Supplier's Site
Relay, Signal, Dpdt, 250Vac, 2A; Coil Voltage Panasonic - 10C5837 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 250Vac, 2A; Coil Voltage Panasonic
10C5837
Relay, Signal, Dpdt, 250Vac, 2A; Coil Voltage Panasonic 10C5837
RELAY, SIGNAL, DPDT, 250VAC, 2A; Coil Voltage:6VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:DS2Y Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 250VAC, 2A; Coil Voltage:6VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:DS2Y Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 1169267-DS2Y-S-DC6V DS2Y-S-DC6V 10C5837
Product Name Signal Relays, Up to 2 Amps - DS2Y-S-DC6V Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 250Vac, 2A; Coil Voltage Panasonic
Mounting PCBoard Through Hole PCBoard; Through Hole
Application Type General
Switch Configuration FormC
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data