DS2Y-Miniature Relays, 2 A (Switching), 220 VDC, 250 VAC, PCB Mounting Type
RELAY GENERAL PURPOSE DPDT 2A 5V
Signal Relay, DS2Y Series, Non Latching, DPDT, Through Hole, 2 A, 5 VDC RoHS Compliant: Yes
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 70158617 | DS2Y-S-DC5V | 71Y9029 |
| Product Name | Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 250/220AC/DC | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Ds2Y Series, Non Latching, Dpdt, Through Hole, 2 A, 5 Vdc Rohs Compliant Panasonic |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Approvals | UL, CSA | RoHS | |
| Operating Temp | -40 to 158 F (-40 to 70 C) |