Manufacturer: Panasonic Electric Works
Win Source Part Number: 1034849-DS2Y-S-DC48V
Packaging: Tube/Rail
Termination Style: PC Pin
Contact Form: DPDT (2 Form C)
Mounting: Through Hole
Coil Resistance: 7.68 kOhms
Coil Current: 6.3mA
Operate Time: 4ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 48VDC
Contact Rating (Current): 2A
Switching Voltage: 250VAC, 220VDC - Max
Turn On Voltage (Max): 33.6 VDC
Turn Off Voltage (Min): 4.8 VDC
Release Time: 3ms
Coil Power: 300 mW
Categories: Relays
Status: Active
Temperature Range - Operating: -40°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 50
RELAY GEN PURPOSE DPDT 2A 48V
SIGNAL RELAY, DPDT, 48VDC, 2A, TH; Coil Voltage:48VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:DS2Y Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1034849-DS2Y-S-DC48V | DS2Y-S-DC48V | 64K3124 |
| Product Name | Signal Relays, Up to 2 Amps - DS2Y-S-DC48V | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 48Vdc, 2A, Th; Coil Voltage Panasonic |
| Mounting | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole |
| Resistance | 7680 ohms | ||
| Application Type | General | ||
| Switch Configuration | FormC |