DS2Y-Miniature Relays, 2 A (Switching), 220 VDC, 250 VAC, PCB Mounting Type
RELAY GEN PURPOSE DPDT 2A 24V
DIP,9.9x20mm Power Relays ROHS
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 70158616 | DS2Y-S-DC24V | DS2Y-S-DC24V |
| Product Name | Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 250/220AC/DC | Relays - Signal Relays, Up to 2 Amps | Relays >> Power Relays |
| Mounting | PCBoard | Through Hole | Socket or Plug-in Style |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Approvals | UL, CSA | RoHS | |
| Operating Temp | -40 to 158 F (-40 to 70 C) |