DS2Y-Miniature Relays, 2 A (Switching), 220 VDC, 250 VAC, PCB Mounting Type
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes
Signal Relay, DS2Y Series, Non Latching, DPDT, Through Hole, 2 A, 12 VDC RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 2A 12V
| Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 70158615 | 64K3122 | 71Y9027 | DS2Y-S-DC12V |
| Product Name | Relay;E-Mech;non-Latching;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 250/220AC/DC | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Panasonic | Signal Relay, Ds2Y Series, Non Latching, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Approvals | UL, CSA | RoHS | RoHS | |
| Operating Temp | -40 to 158 F (-40 to 70 C) |