SIGNAL RELAY, SPDT, 9VDC, 3A, PCB; Coil Voltage:9VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:-; Contact Voltage VDC:30V RoHS Compliant: Yes
RELAY GENERAL PURPOSE DPDT 2A 9V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 50B902 | DS2E-SL2-DC9V |
| Product Name | Signal Relay, Spdt, 9Vdc, 3A, Pcb; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| Approvals | RoHS |