Panasonic Signal Relays, Up to 2 Amps - DS2E-SL2-DC3V DS2E-SL2-DC3V

Description
Manufacturer: Panasonic Win Source Part Number: 917435-DS2E-SL2-DC3V Series: DS Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) Through Hole Package: Tube Mounting: Through Hole Family Name: DS2E Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0020 Other Part Number: DS2E-SL2-DC3V-ND, 255-3425, DS2ESL2DC3V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917435-DS2E-SL2-DC3V Series: DS Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) Through Hole Package: Tube Mounting: Through Hole Family Name: DS2E Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0020 Other Part Number: DS2E-SL2-DC3V-ND, 255-3425, DS2ESL2DC3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - DS2E-SL2-DC3V - 917435-DS2E-SL2-DC3V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - DS2E-SL2-DC3V
917435-DS2E-SL2-DC3V
Signal Relays, Up to 2 Amps - DS2E-SL2-DC3V 917435-DS2E-SL2-DC3V
Manufacturer: Panasonic Win Source Part Number: 917435-DS2E-SL2-DC3V Series: DS Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) Through Hole Package: Tube Mounting: Through Hole Family Name: DS2E Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0020 Other Part Number: DS2E-SL2-DC3V-ND, 255-3425, DS2ESL2DC3V

Manufacturer: Panasonic
Win Source Part Number: 917435-DS2E-SL2-DC3V
Series: DS
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: DS2E
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0020
Other Part Number: DS2E-SL2-DC3V-ND, 255-3425, DS2ESL2DC3V

Buy Now Datasheet
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 90B6909 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
90B6909
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 90B6909
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - DS2E-SL2-DC3V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
DS2E-SL2-DC3V
Relays - Signal Relays, Up to 2 Amps DS2E-SL2-DC3V
RELAY GENERAL PURPOSE DPDT 2A 3V

RELAY GENERAL PURPOSE DPDT 2A 3V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 917435-DS2E-SL2-DC3V 90B6909 DS2E-SL2-DC3V
Product Name Signal Relays, Up to 2 Amps - DS2E-SL2-DC3V Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
Unlock Full Specs
to access all available technical data