Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1169266-DS2E-SL2-DC2
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Sensitive Miniatur Relays, 220 VDC⁄250 VAC
RELAY GEN PURPOSE DPDT 2A 24V
| Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1169266-DS2E-SL2-DC24V | 46F5638 | 70158680 | DS2E-SL2-DC24V |
| Product Name | Signal Relays, Up to 2 Amps - DS2E-SL2-DC24V | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic | Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 30DC;PCB Mnt | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard | Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Approvals | RoHS | UL, CSA | ||
| DC Coil Voltage | 24 volts |