Panasonic Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 30DC;PCB Mnt DS2E-SL2-DC12V

Description
Gold-Clad Sliver Contact, 12 VDC (Typ.) Voltage Rating, Miniature Relays Latching types available High switching capacity of 60 W, 125 VA Bifurcated contacts are standard Miniature Relay with gold clad sliver contact material.
Datasheet
Description
Gold-Clad Sliver Contact, 12 VDC (Typ.) Voltage Rating, Miniature Relays Latching types available High switching capacity of 60 W, 125 VA Bifurcated contacts are standard Miniature Relay with gold clad sliver contact material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 30DC;PCB Mnt - 70158679 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 30DC;PCB Mnt
70158679
Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 30DC;PCB Mnt 70158679
Gold-Clad Sliver Contact, 12 VDC (Typ.) Voltage Rating, Miniature Relays Latching types available High switching capacity of 60 W, 125 VA Bifurcated contacts are standard Miniature Relay with gold clad sliver contact material.

Gold-Clad Sliver Contact, 12 VDC (Typ.) Voltage Rating, Miniature Relays

  • Latching types available
  • High switching capacity of 60 W, 125 VA
  • Bifurcated contacts are standard
    Miniature Relay with gold clad sliver contact material.
Supplier's Site
Relays - Signal Relays, Up to 2 Amps - DS2E-SL2-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
DS2E-SL2-DC12V
Relays - Signal Relays, Up to 2 Amps DS2E-SL2-DC12V
RELAY GEN PURPOSE DPDT 2A 12V

RELAY GEN PURPOSE DPDT 2A 12V

Supplier's Site
Relay, Dpdt, 30Vdc, 2A; Contact Configuration Panasonic - 46F5637 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 30Vdc, 2A; Contact Configuration Panasonic
46F5637
Relay, Dpdt, 30Vdc, 2A; Contact Configuration Panasonic 46F5637
RELAY, DPDT, 30VDC, 2A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 30VDC, 2A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays High Voltage Relays
Product Number 70158679 DS2E-SL2-DC12V 46F5637
Product Name Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 30DC;PCB Mnt Relays - Signal Relays, Up to 2 Amps Relay, Dpdt, 30Vdc, 2A; Contact Configuration Panasonic
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Approvals UL, CSA RoHS
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data