RELAY GEN PURPOSE DPDT 2A 48V
Highly Sensitive Miniature Relays, 220 VDC⁄250 VAC
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:48VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | DS2E-S-DC48V | 70158677 | 64K3118 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay;E-Mech;Sensitive;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 48DC;Vol-Rtg 30DC;PCB Mnt | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic |
| Application Type | General | ||
| Mounting | Through Hole | PCBoard | PCBoard; Through Hole |
| Switch Configuration | FormC | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |