Panasonic Relay;E-Mech;Sensitive;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 30DC;PCB Mnt DS2E-S-DC24V

Description
Highly Sensitive Miniature Relays, 220 VDC⁄250 VAC High sensitivity High switching capacity: 60 W, 125 VA High breakdown voltage: 1500 V FCC surge between open contacts, 1000 VAC between open contacts Bifurcated contacts are standard
Description
Highly Sensitive Miniature Relays, 220 VDC⁄250 VAC High sensitivity High switching capacity: 60 W, 125 VA High breakdown voltage: 1500 V FCC surge between open contacts, 1000 VAC between open contacts Bifurcated contacts are standard

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Sensitive;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 30DC;PCB Mnt - 70158613 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Sensitive;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 30DC;PCB Mnt
70158613
Relay;E-Mech;Sensitive;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 30DC;PCB Mnt 70158613
Highly Sensitive Miniature Relays, 220 VDC⁄250 VAC High sensitivity High switching capacity: 60 W, 125 VA High breakdown voltage: 1500 V FCC surge between open contacts, 1000 VAC between open contacts Bifurcated contacts are standard

Highly Sensitive Miniature Relays, 220 VDC⁄250 VAC

  • High sensitivity
  • High switching capacity: 60 W, 125 VA
  • High breakdown voltage: 1500 V FCC surge between open contacts, 1000 VAC between open contacts
  • Bifurcated contacts are standard
Supplier's Site
Relays - Signal Relays, Up to 2 Amps - DS2E-S-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
DS2E-S-DC24V
Relays - Signal Relays, Up to 2 Amps DS2E-S-DC24V
RELAY GEN PURPOSE DPDT 2A 24V

RELAY GEN PURPOSE DPDT 2A 24V

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 70158613 DS2E-S-DC24V
Product Name Relay;E-Mech;Sensitive;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 30DC;PCB Mnt Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard Through Hole
Poles Double Pole (DP)
Throw Double Throw
Approvals UL, CSA
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data