Manufacturer: Panasonic
Win Source Part Number: 869555-DS2E-ML2-DC5V
Series: DS
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: 255-1074, Q3546883
Sensitive Miniatur Relays, 220 VDC⁄250 VAC
RELAY GENERAL PURPOSE DPDT 2A 5V
| Win Source Electronics | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 869555-DS2E-ML2-DC5V | 70158611 | DS2E-ML2-DC5V |
| Product Name | Signal Relays, Up to 2 Amps - DS2E-ML2-DC5V | Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 30DC;PCB Mnt | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Approvals | UL, CSA | ||
| Operating Temp | -40 to 158 F (-40 to 70 C) |