RELAY GENERAL PURPOSE DPDT 2A 9V
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:9VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; Carry Current:3A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | DS2E-M-DC9V | 64K3112 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic |
| Application Type | General | |
| Mounting | Through Hole | PCBoard; Through Hole |
| Switch Configuration | FormC | |
| Poles | Double Pole (DP) |