RELAY GENERAL PURPOSE DPDT 2A 5V
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes
Highly Sensitive Miniature Relay, 220 VDC⁄250 VAC
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | DS2E-M-DC5V | 64K3111 | 70158608 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Panasonic | Relay;E-Mech;Sensitive;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 30DC;PCB Mnt |
| Application Type | General | ||
| Mounting | Through Hole | PCBoard; Through Hole | PCBoard |
| Switch Configuration | FormC | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |