RELAY GEN PURPOSE DPDT 2A 24V
Highly Sensitive Miniature Relays, 220 VDC⁄250 VAC
| Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | DS2E-M-DC24V | 70158606 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay;E-Mech;Sensitive;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 30DC;PCB Mnt |
| Application Type | General | |
| Mounting | Through Hole | PCBoard |
| Switch Configuration | FormC | |
| Relay Type | General | |
| Poles | Double Pole (DP) |