Panasonic Signal Relays, Up to 2 Amps - DS1E-SL2-DC5V DS1E-SL2-DC5V

Description
Manufacturer: Panasonic Win Source Part Number: 869514-DS1E-SL2-DC5V Series: DS Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) Through Hole Package: Tube Mounting: Through Hole Family Name: DS1E Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.41.0020 Other Part Number: DS1E-SL2-DC5V-ND, 255-3528-5, DS1ESL2DC5V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 869514-DS1E-SL2-DC5V Series: DS Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) Through Hole Package: Tube Mounting: Through Hole Family Name: DS1E Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.41.0020 Other Part Number: DS1E-SL2-DC5V-ND, 255-3528-5, DS1ESL2DC5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - DS1E-SL2-DC5V - 869514-DS1E-SL2-DC5V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - DS1E-SL2-DC5V
869514-DS1E-SL2-DC5V
Signal Relays, Up to 2 Amps - DS1E-SL2-DC5V 869514-DS1E-SL2-DC5V
Manufacturer: Panasonic Win Source Part Number: 869514-DS1E-SL2-DC5V Series: DS Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) Through Hole Package: Tube Mounting: Through Hole Family Name: DS1E Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.41.0020 Other Part Number: DS1E-SL2-DC5V-ND, 255-3528-5, DS1ESL2DC5V

Manufacturer: Panasonic
Win Source Part Number: 869514-DS1E-SL2-DC5V
Series: DS
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay SPDT (1 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: DS1E
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.41.0020
Other Part Number: DS1E-SL2-DC5V-ND, 255-3528-5, DS1ESL2DC5V

Buy Now Datasheet
Ds Relay Panasonic - 46F5611 - Newark, An Avnet Company
Chicago, IL, United States
Ds Relay Panasonic
46F5611
Ds Relay Panasonic 46F5611
DS Relay

DS Relay

Supplier's Site
Signal Relay, Spdt, 5Vdc, Tht Rohs Compliant Panasonic - 09AK2117 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 5Vdc, Tht Rohs Compliant Panasonic
09AK2117
Signal Relay, Spdt, 5Vdc, Tht Rohs Compliant Panasonic 09AK2117
SIGNAL RELAY, SPDT, 5VDC, THT ROHS COMPLIANT: YES

SIGNAL RELAY, SPDT, 5VDC, THT ROHS COMPLIANT: YES

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - DS1E-SL2-DC5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
DS1E-SL2-DC5V
Relays - Signal Relays, Up to 2 Amps DS1E-SL2-DC5V
RELAY GENERAL PURPOSE SPDT 2A 5V

RELAY GENERAL PURPOSE SPDT 2A 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 869514-DS1E-SL2-DC5V 46F5611 09AK2117 DS1E-SL2-DC5V
Product Name Signal Relays, Up to 2 Amps - DS1E-SL2-DC5V Ds Relay Panasonic Signal Relay, Spdt, 5Vdc, Tht Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data