RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY GENERAL PURPOSE SPDT 2A 3V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 10C5705 | DS1E-SL2-DC3V |
| Product Name | Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | |
| Throw | Double Throw | |
| Approvals | RoHS |