The Relay, Signal, SPDT, 30Vdc, 2A from Panasonic features a nominal coil voltage of 24VDC and is designed for reliable performance in various applications, including telecommunications and industrial equipment. It has a compact height of 9.8 mm and a width of 9.9 mm, facilitating easy mounting on printed circuit boards. The relay is equipped with gold-clad twin contacts that enhance contact reliability and minimize resistance changes over time. It is suitable for use in challenging environments due to its epoxy resin sealing, which protects against external conditions. The relay supports automatic soldering and washing processes, making it convenient for assembly. With a maximum switching capacity of 2A at 30V DC and a maximum switching voltage of 220V DC, it is capable of handling a range of electrical loads. The relay also exhibits strong resistance to shock and vibration, ensuring durability in demanding applications. It is RoHS compliant, aligning with environmental standards.
Panasonic DS1E-SL2-DC24V Signal Relay
Panasonic DS1E-SL2-DC24V Signal Relay
RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 2A 24V
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 6996033 | 46F5615 | DS1E-SL2-DC24V |
| Product Name | Signal Relays | Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Channels | Double Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw |