Panasonic Signal Relays, Up to 2 Amps - DS1E-SL-DC12V DS1E-SL-DC12V

Description
Manufacturer: Panasonic Win Source Part Number: 869515-DS1E-SL-DC12V Series: DS Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) Through Hole Package: Bulk Mounting: Through Hole Family Name: DS1E Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.41.0020 Other Part Number: DS1E-SL-DC12V-ND, 255-1872
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 869515-DS1E-SL-DC12V Series: DS Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) Through Hole Package: Bulk Mounting: Through Hole Family Name: DS1E Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.41.0020 Other Part Number: DS1E-SL-DC12V-ND, 255-1872
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - DS1E-SL-DC12V - 869515-DS1E-SL-DC12V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - DS1E-SL-DC12V
869515-DS1E-SL-DC12V
Signal Relays, Up to 2 Amps - DS1E-SL-DC12V 869515-DS1E-SL-DC12V
Manufacturer: Panasonic Win Source Part Number: 869515-DS1E-SL-DC12V Series: DS Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) Through Hole Package: Bulk Mounting: Through Hole Family Name: DS1E Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.41.0020 Other Part Number: DS1E-SL-DC12V-ND, 255-1872

Manufacturer: Panasonic
Win Source Part Number: 869515-DS1E-SL-DC12V
Series: DS
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay SPDT (1 Form C) Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: DS1E
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.41.0020
Other Part Number: DS1E-SL-DC12V-ND, 255-1872

Buy Now
Relays - Signal Relays, Up to 2 Amps - DS1E-SL-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
DS1E-SL-DC12V
Relays - Signal Relays, Up to 2 Amps DS1E-SL-DC12V
RELAY GEN PURPOSE SPDT 2A 12V

RELAY GEN PURPOSE SPDT 2A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 869515-DS1E-SL-DC12V DS1E-SL-DC12V
Product Name Signal Relays, Up to 2 Amps - DS1E-SL-DC12V Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data