Panasonic Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic DS1E-S-DC9V

Description
RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:9VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Description
RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:9VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic - 46F5608 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic
46F5608
Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic 46F5608
RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:9VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:9VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - DS1E-S-DC9V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
DS1E-S-DC9V
Relays - Signal Relays, Up to 2 Amps DS1E-S-DC9V
RELAY GENERAL PURPOSE SPDT 2A 9V

RELAY GENERAL PURPOSE SPDT 2A 9V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 46F5608 DS1E-S-DC9V
Product Name Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP)
Throw Double Throw
Approvals RoHS
Unlock Full Specs
to access all available technical data