Panasonic Relays - Signal Relays, Up to 2 Amps DS1E-S-DC6V

Description
RELAY GENERAL PURPOSE SPDT 2A 6V
Description
RELAY GENERAL PURPOSE SPDT 2A 6V

Suppliers

Company
Product
Description
Supplier Links
Relays - Signal Relays, Up to 2 Amps - DS1E-S-DC6V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
DS1E-S-DC6V
Relays - Signal Relays, Up to 2 Amps DS1E-S-DC6V
RELAY GENERAL PURPOSE SPDT 2A 6V

RELAY GENERAL PURPOSE SPDT 2A 6V

Supplier's Site
Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic - 46F5607 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic
46F5607
Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic 46F5607
RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:6VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:6VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays
Product Number DS1E-S-DC6V 46F5607
Product Name Relays - Signal Relays, Up to 2 Amps Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic
Mounting Through Hole PCBoard; Through Hole
Switch Configuration FormC
Features PC Pin
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data