Win Source Part Number: 976709-DS1E-S-DC3V
Category: Relays>Signal Relays, Up to 2 Amps
Series: DS
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver (Ag), Gold (Au)
Standard Package: 50
Coil Resistance: 45 Ohms
Coil Current: 66.7 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 3VDC
Contact Rating (Current): 2 A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 2.4 VDC
Must Release Voltage: 0.3 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: DS1ESDC3V,Q1146488,D
Base Product Number: DS1E
RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY GENERAL PURPOSE SPDT 2A 3V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 976709-DS1E-S-DC3V | 10C5696 | DS1E-S-DC3V |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole |
| Resistance | 45 ohms | ||
| Poles | Single Pole (SP) | ||
| Throw | Double Throw |