Panasonic DS1E-S-DC24V Signal Relay
Panasonic DS1E-S-DC24V Signal Relay
Win Source Part Number: 970907-DS1E-S-DC24V
Category: Relays>Signal Relays, Up to 2 Amps
Series: DS
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver (Ag), Gold (Au)
Standard Package: 50
Coil Resistance: 2.88 kOhms
Coil Current: 8.3 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 2 A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 19.2 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: DS1ESDC24V,255-1608
Base Product Number: DS1E
RELAY GEN PURPOSE SPDT 2A 24V
Highly Sensitive Miniature Relays, 220 VDC⁄250 VAC
SPDT (1 Form C) 2A 24V Plugin Signal Relays ROHS
Signal Relay, DS Series, Non Latching, SPDT, Through Hole, 2 A, 24 VDC RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 2173116 | 970907-DS1E-S-DC24V | DS1E-S-DC24V | 70158675 | DS1E-S-DC24V | 79X1360 |
| Product Name | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relay;E-Mech;Sensitive;SPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 30DC;PCB Mnt | Relays >> Signal Relays | Signal Relay, Ds Series, Non Latching, Spdt, Through Hole, 2 A, 24 Vdc Rohs Compliant Panasonic |
| Channels | Double Throw | |||||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | PCBoard | Socket or Plug-in Style | |
| Resistance | 2880 ohms | |||||
| Switch Configuration | FormC | |||||
| Poles | Single Pole (SP) | Single Pole (SP) |