Win Source Part Number: 1005146-DS1E-ML2-DC9
Category: Relays>Signal Relays, Up to 2 Amps
Series: DS
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver (Ag), Gold (Au)
Standard Package: 50
Coil Resistance: 225 Ohms
Coil Current: 40 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 9VDC
Contact Rating (Current): 2 A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 6.3 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Base Product Number: DS1E
RELAY GENERAL PURPOSE SPDT 2A 9V
DS Relay RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1005146-DS1E-ML2-DC9V | DS1E-ML2-DC9V | 46F5602 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Ds Relay Rohs Compliant Panasonic |
| Mounting | PCBoard; Through Hole | Through Hole |