Panasonic Signal Relays DS1E-ML2-DC5V

Description
Panasonic DS1E-ML2-DC5V Signal Relay
Request a Quote
Description
Panasonic DS1E-ML2-DC5V Signal Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 8154978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
8154978
Signal Relays 8154978
Panasonic DS1E-ML2-DC5V Signal Relay

Panasonic DS1E-ML2-DC5V Signal Relay

Supplier's Site
Signal Relays, Up to 2 Amps - DS1E-ML2-DC5V - 869513-DS1E-ML2-DC5V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - DS1E-ML2-DC5V
869513-DS1E-ML2-DC5V
Signal Relays, Up to 2 Amps - DS1E-ML2-DC5V 869513-DS1E-ML2-DC5V
Manufacturer: Panasonic Win Source Part Number: 869513-DS1E-ML2-DC5V Series: DS Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) Through Hole Package: Tube Mounting: Through Hole Family Name: DS1E Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.41.0020 Other Part Number: Q3532178, DS1E-ML2-DC5V-ND, 255-1477, DS1EML2DC5V

Manufacturer: Panasonic
Win Source Part Number: 869513-DS1E-ML2-DC5V
Series: DS
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay SPDT (1 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: DS1E
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.41.0020
Other Part Number: Q3532178, DS1E-ML2-DC5V-ND, 255-1477, DS1EML2DC5V

Buy Now
Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic - 46F5600 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic
46F5600
Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic 46F5600
RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - DS1E-ML2-DC5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
DS1E-ML2-DC5V
Relays - Signal Relays, Up to 2 Amps DS1E-ML2-DC5V
RELAY GENERAL PURPOSE SPDT 2A 5V

RELAY GENERAL PURPOSE SPDT 2A 5V

Supplier's Site
Relay;E-Mech;Latching;SPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 30DC;PCB Mnt - 70158674 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;SPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 30DC;PCB Mnt
70158674
Relay;E-Mech;Latching;SPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 30DC;PCB Mnt 70158674
Relay High Sensitive 1500 V FCC Surge Withstanding Miniature Relays High sensitivity - 200 mW pick-up power, 100 mW pick-up power types available High switching capacity - 60 W, 125 V A High breakdown voltage - 1,500 V FCC surge between open contacts 1,000 VAC between open contacts DIP-1C type can be used with 14 pin Latching types available. High switching capacity. Bifurcated contacts are standard.

Relay High Sensitive 1500 V FCC Surge Withstanding Miniature Relays

  • High sensitivity - 200 mW pick-up power, 100 mW pick-up power types available
  • High switching capacity - 60 W, 125 V A
  • High breakdown voltage - 1,500 V FCC surge between open contacts 1,000 VAC between open contacts
  • DIP-1C type can be used with 14 pin
    Latching types available. High switching capacity. Bifurcated contacts are standard.
Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Safety Relays Electromechanical Relays Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 8154978 869513-DS1E-ML2-DC5V 46F5600 DS1E-ML2-DC5V 70158674
Product Name Signal Relays Signal Relays, Up to 2 Amps - DS1E-ML2-DC5V Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps Relay;E-Mech;Latching;SPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 30DC;PCB Mnt
Channels Double Throw
Mounting PCBoard; Pcb mount PCBoard; Through Hole PCBoard; Through Hole Through Hole PCBoard
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Approvals RoHS UL, CSA
Unlock Full Specs
to access all available technical data