Manufacturer: Panasonic
Win Source Part Number: 917393-DS1E-ML2-DC24
Series: DS
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay SPDT (1 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: DS1E
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-1606, 2266-DS1E-ML2-DC24V,
RELAY GEN PURPOSE SPDT 2A 24V
RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 917393-DS1E-ML2-DC24V | DS1E-ML2-DC24V | 46F5604 |
| Product Name | Signal Relays, Up to 2 Amps - DS1E-ML2-DC24V | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic |
| Mounting | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole |
| Application Type | General | ||
| Switch Configuration | FormC | ||
| Poles | Single Pole (SP) |