Panasonic DS1E-ML2-DC12V Signal Relay
Panasonic DS1E-ML2-DC12V Signal Relay
RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 2A 12V
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 2172731 | 46F5603 | DS1E-ML2-DC12V |
| Product Name | Signal Relays | Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Channels | Double Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw |