Panasonic Signal Relays DS1E-M-DC5V

Description
Panasonic DS1E-M-DC5V Signal Relay
Request a Quote Datasheet
Description
Panasonic DS1E-M-DC5V Signal Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 8154893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
8154893
Signal Relays 8154893
Panasonic DS1E-M-DC5V Signal Relay

Panasonic DS1E-M-DC5V Signal Relay

Supplier's Site
Signal Relays, Up to 2 Amps - DS1E-M-DC5V - 1169046-DS1E-M-DC5V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - DS1E-M-DC5V
1169046-DS1E-M-DC5V
Signal Relays, Up to 2 Amps - DS1E-M-DC5V 1169046-DS1E-M-DC5V
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169046-DS1E-M-DC5V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1169046-DS1E-M-DC5V
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Relays - Signal Relays, Up to 2 Amps - DS1E-M-DC5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
DS1E-M-DC5V
Relays - Signal Relays, Up to 2 Amps DS1E-M-DC5V
RELAY GENERAL PURPOSE SPDT 2A 5V

RELAY GENERAL PURPOSE SPDT 2A 5V

Supplier's Site
Futian, Shenzhen, China
Relays >> Signal Relays
DS1E-M-DC5V
Relays >> Signal Relays DS1E-M-DC5V
SPDT (1 Form C) 2A 5V Plugin Signal Relays ROHS

SPDT (1 Form C) 2A 5V Plugin Signal Relays ROHS

Supplier's Site Datasheet
Relay;E-Mech;Latching;SPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 30DC;PCB Mnt - 70158602 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;SPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 30DC;PCB Mnt
70158602
Relay;E-Mech;Latching;SPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 30DC;PCB Mnt 70158602
Highly Sensitive 1500 V FCC Surge Withstanding Miniature Relay High sensitivity is 200 mW pick-up power 100 mW pick-up power High switching capacity is 60 W, 125 VA High breakdown voltage is 1500 V FCC surge between open contacts 1000 VAC between open contacts DIP-1C type can be used with 14 pin IC socket, 4C type can be used with 2 sets of 14 pin IC sockets.

Highly Sensitive 1500 V FCC Surge Withstanding Miniature Relay

  • High sensitivity is 200 mW pick-up power 100 mW pick-up power
  • High switching capacity is 60 W, 125 VA
  • High breakdown voltage is 1500 V FCC surge between open contacts 1000 VAC between open contacts
    DIP-1C type can be used with 14 pin IC socket, 4C type can be used with 2 sets of 14 pin IC sockets.
Supplier's Site
Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic - 64K3106 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic
64K3106
Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic 64K3106
RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site
Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic - 74AC0150 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic
74AC0150
Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic 74AC0150
RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; Contact RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Safety Relays Electromechanical Relays Solid State Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 8154893 1169046-DS1E-M-DC5V DS1E-M-DC5V DS1E-M-DC5V 70158602 64K3106
Product Name Signal Relays Signal Relays, Up to 2 Amps - DS1E-M-DC5V Relays - Signal Relays, Up to 2 Amps Relays >> Signal Relays Relay;E-Mech;Latching;SPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 30DC;PCB Mnt Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic
Channels Double Throw
Mounting PCBoard; Pcb mount PCBoard Through Hole Socket or Plug-in Style PCBoard PCBoard; Through Hole
Application Type General
Switch Configuration FormC
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data