Panasonic DS1E-M-DC24V Signal Relay
RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 2A 24V
Highly Sensitive Miniature Relays, 220 VDC⁄250 VAC
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 8154899 | 46F5598 | DS1E-M-DC24V | 70158601 |
| Product Name | Signal Relays | Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps | Relay;E-Mech;Sensitive;SPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 30DC;PCB Mnt |
| Channels | Double Throw | |||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | PCBoard |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| Approvals | RoHS | UL, CSA |