Panasonic DS1E-M-DC12V Signal Relay
Panasonic DS1E-M-DC12V Signal Relay
RELAY GEN PURPOSE SPDT 2A 12V
Highly Sensitive 1500 V FCC Surge Withstanding Miniature Relay
RELAY, SIGNAL, SPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:DS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Safety Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 8154896 | DS1E-M-DC12V | 70158600 | 64K3105 |
| Product Name | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Relay;E-Mech;Latching;SPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 30DC;PCB Mnt | Relay, Signal, Spdt, 30Vdc, 2A; Coil Voltage Panasonic |
| Channels | Double Throw | |||
| Mounting | PCBoard; Pcb mount | Through Hole | PCBoard | PCBoard; Through Hole |
| Application Type | General | |||
| Switch Configuration | FormC | |||
| Poles | Single Pole (SP) | Single Pole (SP) |