Panasonic 0.1A 50V Bipolar Transistor DRC5113Z0L

Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DRC5113Z0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRC5113Z0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DRC5113Z0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRC5113Z0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1A 50V Bipolar Transistor
292-DRC5113Z0L
0.1A 50V Bipolar Transistor 292-DRC5113Z0L
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DRC5113Z0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRC5113Z0L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DRC5113Z0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRC5113Z0L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRC5113Z0L - 080626-DRC5113Z0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRC5113Z0L
080626-DRC5113Z0L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRC5113Z0L 080626-DRC5113Z0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 080626-DRC5113Z0L Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 1k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini3-F2-B Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 5mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 080626-DRC5113Z0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini3-F2-B
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DRC5113Z0L - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DRC5113Z0L
Single, Pre-Biased Bipolar Transistors DRC5113Z0L
TRANS PREBIAS NPN 150MW SMINI3

TRANS PREBIAS NPN 150MW SMINI3

Supplier's Site Datasheet
Bipolar Transistors - Pre-Biased TRANS W/ BLT-IN RES FLT LD 2.0x2.1mm - 590-DRC5113Z0L - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - Pre-Biased TRANS W/ BLT-IN RES FLT LD 2.0x2.1mm
590-DRC5113Z0L
Bipolar Transistors - Pre-Biased TRANS W/ BLT-IN RES FLT LD 2.0x2.1mm 590-DRC5113Z0L
Bipolar Transistors - Pre-Biased TRANS W/ BLT-IN RES FLT LD 2.0x2.1mm

Bipolar Transistors - Pre-Biased TRANS W/ BLT-IN RES FLT LD 2.0x2.1mm

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DRC5113Z0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DRC5113Z0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DRC5113Z0L
TRANS PREBIAS NPN 50V SMINI3

TRANS PREBIAS NPN 50V SMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-DRC5113Z0L 080626-DRC5113Z0L DRC5113Z0L 590-DRC5113Z0L DRC5113Z0L
Product Name 0.1A 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRC5113Z0L Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased TRANS W/ BLT-IN RES FLT LD 2.0x2.1mm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN - Pre-Biased NPN - Pre-Biased; NPN NPN; NPN
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts
PD 150 milliwatts
Package Type SOT3; SMini3-F2-B SC-85
Unlock Full Specs
to access all available technical data