Manufacturer: Panasonic Electronic Components
Win Source Part Number: 802763-DRC3144W0L
Packaging: Reel
Mounting Style: SMD
Power - Max: 100mW
Transistor Type: NPN - Pre-Biased
Supplier Device Package: SSSMini3-F2-B
Manufacturer Package: SOT-723
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 500μA, 10mA
Resistor - Base (R1): 47 kOhms
Resistor - Emitter Base (R2): 22 kOhms
Part Number Series: DRC3144
DC Current Gain (hFE) (Min) at Ic, Vce: 60 at 5mA, 10V
TRANS PREBIAS NPN 50V SSSMINI3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 802763-DRC3144W0L | DRC3144W0L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRC3144W0L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |