Panasonic 0.1A 50V Bipolar Transistor DRC3124X0L

Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, SC-105AA, 3 PIN Product overview: DRC3124X0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRC3124X0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, SC-105AA, 3 PIN Product overview: DRC3124X0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRC3124X0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1A 50V Bipolar Transistor
292-DRC3124X0L
0.1A 50V Bipolar Transistor 292-DRC3124X0L
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, SC-105AA, 3 PIN Product overview: DRC3124X0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRC3124X0L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, SC-105AA, 3 PIN Product overview: DRC3124X0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRC3124X0L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRC3124X0L - 869277-DRC3124X0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRC3124X0L
869277-DRC3124X0L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRC3124X0L 869277-DRC3124X0L
Manufacturer: Panasonic Win Source Part Number: 869277-DRC3124X0L Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 100 mW Surface Mount SSSMini3-F2-B Package: Reel - TR Package: SOT-723 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DRC3124 Categories: Discrete Semiconductor Products Case / Package: SSSMini3-F2-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DRC3124X0LTR, DRC3124X0LDKR, DRC3124X0LCT, DRC3124X0L-ND

Manufacturer: Panasonic
Win Source Part Number: 869277-DRC3124X0L
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 100 mW Surface Mount SSSMini3-F2-B
Package: Reel - TR
Package: SOT-723
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DRC3124
Categories: Discrete Semiconductor Products
Case / Package: SSSMini3-F2-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: DRC3124X0LTR, DRC3124X0LDKR, DRC3124X0LCT, DRC3124X0L-ND

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DRC3124X0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DRC3124X0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DRC3124X0L
TRANS PREBIAS NPN 50V SSSMINI3

TRANS PREBIAS NPN 50V SSSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 292-DRC3124X0L 869277-DRC3124X0L DRC3124X0L
Product Name 0.1A 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRC3124X0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data